Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2042-1BTS MIC2042-1BTS

Description
Manufacturer: Microchip Technology Win Source Part Number: 105682-MIC2042-1BTS Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 40 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 1.6 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 105682-MIC2042-1BTS Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 40 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 1.6 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2042-1BTS - MIC2042-1BTS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2042-1BTS
MIC2042-1BTS
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2042-1BTS MIC2042-1BTS
Manufacturer: Microchip Technology Win Source Part Number: 105682-MIC2042-1BTS Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 40 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 1.6 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 105682-MIC2042-1BTS
Packaging: Tube/Rail
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 0.8 V to 5.5 V
Rds On (Typ): 40 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.6 V to 5.5 V

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2042-1BTS - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2042-1BTS
PMIC - Power Distribution Switches, Load Drivers MIC2042-1BTS
IC PWR SWITCH N-CHAN 1:1 14TSSOP

IC PWR SWITCH N-CHAN 1:1 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2042-1BTS MIC2042-1BTS
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2042-1BTS PMIC - Power Distribution Switches, Load Drivers
Voltage 0.8 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

175 A Power Distribution Block - 1492-100X - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details