Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2040-1YMM-TR MIC2040-1YMM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788451-MIC2040-1YMM- TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Supply Voltage: 1.6 V ~ 5.5 V Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.8 V ~ 5.5 V Rds On (Typ): 50 mOhm Family Name: MIC2040 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): R5524K001B-TR; AP2815AM-G1; AP2815BMTR-G1; AP2815BM-G1; Introduction Date: January 01, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788451-MIC2040-1YMM- TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Supply Voltage: 1.6 V ~ 5.5 V Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.8 V ~ 5.5 V Rds On (Typ): 50 mOhm Family Name: MIC2040 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): R5524K001B-TR; AP2815AM-G1; AP2815BMTR-G1; AP2815BM-G1; Introduction Date: January 01, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2040-1YMM-TR - MIC2040-1YMM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2040-1YMM-TR
MIC2040-1YMM-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2040-1YMM-TR MIC2040-1YMM-TR
Manufacturer: Microchip Technology Win Source Part Number: 788451-MIC2040-1YMM- TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Supply Voltage: 1.6 V ~ 5.5 V Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.8 V ~ 5.5 V Rds On (Typ): 50 mOhm Family Name: MIC2040 Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): R5524K001B-TR; AP2815AM-G1; AP2815BMTR-G1; AP2815BM-G1; Introduction Date: January 01, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788451-MIC2040-1YMM-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Status Flag
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Supply Voltage: 1.6 V ~ 5.5 V
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 0.8 V ~ 5.5 V
Rds On (Typ): 50 mOhm
Family Name: MIC2040
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): R5524K001B-TR; AP2815AM-G1; AP2815BMTR-G1; AP2815BM-G1;
Introduction Date: January 01, 2004
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2040-1YMM-TR
PMIC - Power Distribution Switches, Load Drivers MIC2040-1YMM-TR
IC PWR SWITCH N-CHAN 1:1 10MSOP

IC PWR SWITCH N-CHAN 1:1 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2040-1YMM-TR MIC2040-1YMM-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2040-1YMM-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 0.8 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers