Microchip Technology, Inc. Integrated High-Side Switch MIC2514

Description
The MIC2514 is an integrated high-side power switch that consists of a TTL compatible input and protected Pchannel MOSFET. The MIC2514 can be used instead of a separate high-side driver and MOSFET in many lowvoltage applications. The MIC2514 switches voltage ranging from 3V to 13.5V and delivers more than 400mA continuous current. A slow turn-on feature prevents high inrush current when switching capacitive loads. The internal control circuitry is powered from the unswitched 3V to 13.5V input. Current limiting is internally fixed at approximately 1.9A and requires no external components. Thermal shutdown turns off the output if the die temperature exceeds approximately 170°C. The MIC2514 is available in the 5-pin SOT-23-5 package with a temperature range of -40°C to +85°C. Additional Features MOSFET on-resistance 1.5Ω typical at 5V 0.95Ω typical at 12V 3V to 13.5V input 25µA typical on-state supply current at 5V <1µA typical off-state supply current at 5V Current limit Thermal shutdown Slow turn-on
Datasheet
Description
The MIC2514 is an integrated high-side power switch that consists of a TTL compatible input and protected Pchannel MOSFET. The MIC2514 can be used instead of a separate high-side driver and MOSFET in many lowvoltage applications. The MIC2514 switches voltage ranging from 3V to 13.5V and delivers more than 400mA continuous current. A slow turn-on feature prevents high inrush current when switching capacitive loads. The internal control circuitry is powered from the unswitched 3V to 13.5V input. Current limiting is internally fixed at approximately 1.9A and requires no external components. Thermal shutdown turns off the output if the die temperature exceeds approximately 170°C. The MIC2514 is available in the 5-pin SOT-23-5 package with a temperature range of -40°C to +85°C. Additional Features MOSFET on-resistance 1.5Ω typical at 5V 0.95Ω typical at 12V 3V to 13.5V input 25µA typical on-state supply current at 5V <1µA typical off-state supply current at 5V Current limit Thermal shutdown Slow turn-on
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated High-Side Switch - MIC2514 - Microchip Technology, Inc.
Chandler, AZ, United States
Integrated High-Side Switch
MIC2514
Integrated High-Side Switch MIC2514
The MIC2514 is an integrated high-side power switch that consists of a TTL compatible input and protected Pchannel MOSFET. The MIC2514 can be used instead of a separate high-side driver and MOSFET in many lowvoltage applications. The MIC2514 switches voltage ranging from 3V to 13.5V and delivers more than 400mA continuous current. A slow turn-on feature prevents high inrush current when switching capacitive loads. The internal control circuitry is powered from the unswitched 3V to 13.5V input. Current limiting is internally fixed at approximately 1.9A and requires no external components. Thermal shutdown turns off the output if the die temperature exceeds approximately 170°C. The MIC2514 is available in the 5-pin SOT-23-5 package with a temperature range of -40°C to +85°C. Additional Features MOSFET on-resistance 1.5Ω typical at 5V 0.95Ω typical at 12V 3V to 13.5V input 25µA typical on-state supply current at 5V <1µA typical off-state supply current at 5V Current limit Thermal shutdown Slow turn-on

The MIC2514 is an integrated high-side power switch that consists of a TTL compatible input and protected Pchannel MOSFET. The MIC2514 can be used instead of a separate high-side driver and MOSFET in many lowvoltage applications. The MIC2514 switches voltage ranging from 3V to 13.5V and delivers more than 400mA continuous current. A slow turn-on feature prevents high inrush current when switching capacitive loads. The internal control circuitry is powered from the unswitched 3V to 13.5V input. Current limiting is internally fixed at approximately 1.9A and requires no external components. Thermal shutdown turns off the output if the die temperature exceeds approximately 170°C. The MIC2514 is available in the 5-pin SOT-23-5 package with a temperature range of -40°C to +85°C.

Additional Features

    • MOSFET on-resistance
      • 1.5Ω typical at 5V
      • 0.95Ω typical at 12V
    • 3V to 13.5V input
    • 25µA typical on-state supply current at 5V
    • <1µA typical off-state supply current at 5V
    • Current limit
    • Thermal shutdown
    • Slow turn-on
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Power Distribution Units (PDU)
Product Number MIC2514
Product Name Integrated High-Side Switch
Features On-Off Switch
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-701 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details