Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2041-1BMM MIC2041-1BMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222058-MIC2041-1BMM Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Supply Voltage: 1.6V ~ 5.5V Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 10-TFSOP, 10-MSOP Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: MIC2041 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Load Voltage (V): 0.8V ~ 5.5V Rds On: 50mOhm
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222058-MIC2041-1BMM Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Supply Voltage: 1.6V ~ 5.5V Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 10-TFSOP, 10-MSOP Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: MIC2041 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Load Voltage (V): 0.8V ~ 5.5V Rds On: 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2041-1BMM
MIC2041-1BMM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2041-1BMM MIC2041-1BMM
Manufacturer: Microchip Technology Win Source Part Number: 1222058-MIC2041-1BMM Packaging: Tube Features: Auto Restart, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Supply Voltage: 1.6V ~ 5.5V Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 10-TFSOP, 10-MSOP Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: MIC2041 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Load Voltage (V): 0.8V ~ 5.5V Rds On: 50mOhm

Manufacturer: Microchip Technology
Win Source Part Number: 1222058-MIC2041-1BMM
Packaging: Tube
Features: Auto Restart, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Supply Voltage: 1.6V ~ 5.5V
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Current - Output (Maximum): 1.5A
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2041
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Load Voltage (V): 0.8V ~ 5.5V
Rds On: 50mOhm

Buy Now
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2041-1BMM
PMIC - Power Distribution Switches, Load Drivers MIC2041-1BMM
IC PWR SWITCH N-CHAN 1:1 10MSOP

IC PWR SWITCH N-CHAN 1:1 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2041-1BMM MIC2041-1BMM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2041-1BMM PMIC - Power Distribution Switches, Load Drivers
Outlets N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details