Microchip Technology, Inc. Programmable 0.2A - 2A Current Limit Single High-Side Switch MIC2017

Description
MIC20XX family of switches are current limiting, high-side power switches, designed for general purpose power distribution and control in digital televisions (DTV), printers, set top boxes (STB), PCs, PDAs, and other peripheral devices (see Functionality Table and Pin Configuration drawings) MIC20XX family's primary functions are current limiting and power switching. They are thermally protected and will shutdown should their internal temperature reach unsafe levels, protecting both the device and the load, under high current or fault conditions. Features include fault reporting, fault blanking to eliminate noise-induced false alarms, output slew rate limiting, under voltage detection, automatic-on output, and enable pin with choice of either active low or active high enable. The FET is self-contained, with a fixed- or user-adjustable current limit. The MIC20XX family is ideal for any system where current limiting and power control are desired. The MIC201X (3 ≤ x ≤ 9) and MIC2019A switches offer a unique new patented feature: Kickstart™, which allows momentary high-current surges up to the secondary current limit (ILIMIT_2nd) without sacrificing overall system safety. The MIC20XX family is offered, depending on the desired features, in a space-saving 5-pin SOT-23, and 6-pin SOT-23 packages. Additional Features MIC20X3 - MIC20X9 MIC2005A/20X9A 170mΩ typical on-resistance @ 5V Enable active high or active low 2.5V-5.5V operating range Pre-set current limit values of 0.5A, 0.8A, and 1.2A* Adjustable current limit 0.2A to 2.0A* (MIC20X7-MIC20X9) Adjustable current limit 0.1A to 0.9A* (MIC20X9A) Undervoltage lock-out (UVLO) Variable UVLO allows adjustable UVLO thresholds* Automatic load discharge for capacitive loads* Soft-start prevents large current inrush Adjustable slew rate allows custom slew rates* Automatic-on output after fault Thermal protection UL recognized *Please refer to datasheet for appropriate feature options available per part number.
Datasheet
Description
MIC20XX family of switches are current limiting, high-side power switches, designed for general purpose power distribution and control in digital televisions (DTV), printers, set top boxes (STB), PCs, PDAs, and other peripheral devices (see Functionality Table and Pin Configuration drawings) MIC20XX family's primary functions are current limiting and power switching. They are thermally protected and will shutdown should their internal temperature reach unsafe levels, protecting both the device and the load, under high current or fault conditions. Features include fault reporting, fault blanking to eliminate noise-induced false alarms, output slew rate limiting, under voltage detection, automatic-on output, and enable pin with choice of either active low or active high enable. The FET is self-contained, with a fixed- or user-adjustable current limit. The MIC20XX family is ideal for any system where current limiting and power control are desired. The MIC201X (3 ≤ x ≤ 9) and MIC2019A switches offer a unique new patented feature: Kickstart™, which allows momentary high-current surges up to the secondary current limit (ILIMIT_2nd) without sacrificing overall system safety. The MIC20XX family is offered, depending on the desired features, in a space-saving 5-pin SOT-23, and 6-pin SOT-23 packages. Additional Features MIC20X3 - MIC20X9 MIC2005A/20X9A 170mΩ typical on-resistance @ 5V Enable active high or active low 2.5V-5.5V operating range Pre-set current limit values of 0.5A, 0.8A, and 1.2A* Adjustable current limit 0.2A to 2.0A* (MIC20X7-MIC20X9) Adjustable current limit 0.1A to 0.9A* (MIC20X9A) Undervoltage lock-out (UVLO) Variable UVLO allows adjustable UVLO thresholds* Automatic load discharge for capacitive loads* Soft-start prevents large current inrush Adjustable slew rate allows custom slew rates* Automatic-on output after fault Thermal protection UL recognized *Please refer to datasheet for appropriate feature options available per part number.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable 0.2A - 2A Current Limit Single High-Side Switch - MIC2017 - Microchip Technology, Inc.
Chandler, AZ, United States
Programmable 0.2A - 2A Current Limit Single High-Side Switch
MIC2017
Programmable 0.2A - 2A Current Limit Single High-Side Switch MIC2017
MIC20XX family of switches are current limiting, high-side power switches, designed for general purpose power distribution and control in digital televisions (DTV), printers, set top boxes (STB), PCs, PDAs, and other peripheral devices (see Functionality Table and Pin Configuration drawings) MIC20XX family's primary functions are current limiting and power switching. They are thermally protected and will shutdown should their internal temperature reach unsafe levels, protecting both the device and the load, under high current or fault conditions. Features include fault reporting, fault blanking to eliminate noise-induced false alarms, output slew rate limiting, under voltage detection, automatic-on output, and enable pin with choice of either active low or active high enable. The FET is self-contained, with a fixed- or user-adjustable current limit. The MIC20XX family is ideal for any system where current limiting and power control are desired. The MIC201X (3 ≤ x ≤ 9) and MIC2019A switches offer a unique new patented feature: Kickstart™, which allows momentary high-current surges up to the secondary current limit (ILIMIT_2nd) without sacrificing overall system safety. The MIC20XX family is offered, depending on the desired features, in a space-saving 5-pin SOT-23, and 6-pin SOT-23 packages. Additional Features MIC20X3 - MIC20X9 MIC2005A/20X9A 170mΩ typical on-resistance @ 5V Enable active high or active low 2.5V-5.5V operating range Pre-set current limit values of 0.5A, 0.8A, and 1.2A* Adjustable current limit 0.2A to 2.0A* (MIC20X7-MIC20X9) Adjustable current limit 0.1A to 0.9A* (MIC20X9A) Undervoltage lock-out (UVLO) Variable UVLO allows adjustable UVLO thresholds* Automatic load discharge for capacitive loads* Soft-start prevents large current inrush Adjustable slew rate allows custom slew rates* Automatic-on output after fault Thermal protection UL recognized *Please refer to datasheet for appropriate feature options available per part number.

MIC20XX family of switches are current limiting, high-side power switches, designed for general purpose power distribution and control in digital televisions (DTV), printers, set top boxes (STB), PCs, PDAs, and other peripheral devices (see Functionality Table and Pin Configuration drawings) MIC20XX family's primary functions are current limiting and power switching. They are thermally protected and will shutdown should their internal temperature reach unsafe levels, protecting both the device and the load, under high current or fault conditions. Features include fault reporting, fault blanking to eliminate noise-induced false alarms, output slew rate limiting, under voltage detection, automatic-on output, and enable pin with choice of either active low or active high enable. The FET is self-contained, with a fixed- or user-adjustable current limit. The MIC20XX family is ideal for any system where current limiting and power control are desired. The MIC201X (3 ≤ x ≤ 9) and MIC2019A switches offer a unique new patented feature: Kickstart™, which allows momentary high-current surges up to the secondary current limit (ILIMIT_2nd) without sacrificing overall system safety. The MIC20XX family is offered, depending on the desired features, in a space-saving 5-pin SOT-23, and 6-pin SOT-23 packages.

Additional Features

      • MIC20X3 - MIC20X9
      • MIC2005A/20X9A
        • 170mΩ typical on-resistance @ 5V
      • Enable active high or active low
      • 2.5V-5.5V operating range
      • Pre-set current limit values of 0.5A, 0.8A, and 1.2A*
      • Adjustable current limit 0.2A to 2.0A* (MIC20X7-MIC20X9)
      • Adjustable current limit 0.1A to 0.9A* (MIC20X9A)
      • Undervoltage lock-out (UVLO)
      • Variable UVLO allows adjustable UVLO thresholds*
      • Automatic load discharge for capacitive loads*
      • Soft-start prevents large current inrush
      • Adjustable slew rate allows custom slew rates*
      • Automatic-on output after fault
      • Thermal protection
      • UL recognized
      *Please refer to datasheet for appropriate feature options available per part number.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Power Distribution Units (PDU)
Product Number MIC2017
Product Name Programmable 0.2A - 2A Current Limit Single High-Side Switch
Features On-Off Switch
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details