Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2039AYM6-T5 MIC2039AYM6-T5

Description
Manufacturer: Microchip Technology Win Source Part Number: 884630-MIC2039AYM6-T 5 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Discontinued at Digi-Key Family Name: MIC2039 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2039AYM6T5, MIC2039AYM6-T5DKR, MIC2039AYM6T5-ND, MIC2039AYM6-T5-ND, MIC2039AYM6-T5TR, MIC2039AYM6-T5CT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884630-MIC2039AYM6-T 5 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Discontinued at Digi-Key Family Name: MIC2039 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2039AYM6T5, MIC2039AYM6-T5DKR, MIC2039AYM6T5-ND, MIC2039AYM6-T5-ND, MIC2039AYM6-T5TR, MIC2039AYM6-T5CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2039AYM6-T5
MIC2039AYM6-T5
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2039AYM6-T5 MIC2039AYM6-T5
Manufacturer: Microchip Technology Win Source Part Number: 884630-MIC2039AYM6-T 5 Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Part Status: Discontinued at Digi-Key Family Name: MIC2039 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2039AYM6T5, MIC2039AYM6-T5DKR, MIC2039AYM6T5-ND, MIC2039AYM6-T5-ND, MIC2039AYM6-T5TR, MIC2039AYM6-T5CT

Manufacturer: Microchip Technology
Win Source Part Number: 884630-MIC2039AYM6-T5
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Discontinued at Digi-Key
Family Name: MIC2039
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2039AYM6T5, MIC2039AYM6-T5DKR, MIC2039AYM6T5-ND, MIC2039AYM6-T5-ND, MIC2039AYM6-T5TR, MIC2039AYM6-T5CT

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2039AYM6-T5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2039AYM6-T5
PMIC - Power Distribution Switches, Load Drivers MIC2039AYM6-T5
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2039AYM6-T5 MIC2039AYM6-T5
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2039AYM6-T5 PMIC - Power Distribution Switches, Load Drivers
Current 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 2006643 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F
View Details