Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2042-1YTS-TR MIC2042-1YTS-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 927022-MIC2042-1YTS- TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Supply Voltage: 1.6V ~ 5.5V Family Name: MIC2042 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2042-1YTS TR, MIC2042-1YTS TR-ND, MIC2042-1YTSTR, MIC2042-1YTSTR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927022-MIC2042-1YTS- TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Supply Voltage: 1.6V ~ 5.5V Family Name: MIC2042 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2042-1YTS TR, MIC2042-1YTS TR-ND, MIC2042-1YTSTR, MIC2042-1YTSTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2042-1YTS-TR
MIC2042-1YTS-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2042-1YTS-TR MIC2042-1YTS-TR
Manufacturer: Microchip Technology Win Source Part Number: 927022-MIC2042-1YTS- TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Supply Voltage: 1.6V ~ 5.5V Family Name: MIC2042 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2042-1YTS TR, MIC2042-1YTS TR-ND, MIC2042-1YTSTR, MIC2042-1YTSTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 927022-MIC2042-1YTS-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Supply Voltage: 1.6V ~ 5.5V
Family Name: MIC2042
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2042-1YTS TR, MIC2042-1YTS TR-ND, MIC2042-1YTSTR, MIC2042-1YTSTR-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2042-1YTS-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2042-1YTS-TR
PMIC - Power Distribution Switches, Load Drivers MIC2042-1YTS-TR
IC PWR SWITCH N-CHAN 1:1 14TSSOP

IC PWR SWITCH N-CHAN 1:1 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2042-1YTS-TR MIC2042-1YTS-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2042-1YTS-TR PMIC - Power Distribution Switches, Load Drivers
Current 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-483/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details