Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2044-2BTS-TR MIC2044-2BTS-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884634-MIC2044-2BTS- TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 1.6V ~ 5.5V Part Status: Discontinued at Digi-Key Family Name: MIC2044 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2044-2BTS TR, MIC2044-2BTS TR-ND, MIC2044-2BTSTR, MIC2044-2BTSTR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884634-MIC2044-2BTS- TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 1.6V ~ 5.5V Part Status: Discontinued at Digi-Key Family Name: MIC2044 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2044-2BTS TR, MIC2044-2BTS TR-ND, MIC2044-2BTSTR, MIC2044-2BTSTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2044-2BTS-TR
MIC2044-2BTS-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2044-2BTS-TR MIC2044-2BTS-TR
Manufacturer: Microchip Technology Win Source Part Number: 884634-MIC2044-2BTS- TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 1.6V ~ 5.5V Part Status: Discontinued at Digi-Key Family Name: MIC2044 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2044-2BTS TR, MIC2044-2BTS TR-ND, MIC2044-2BTSTR, MIC2044-2BTSTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884634-MIC2044-2BTS-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 1.6V ~ 5.5V
Part Status: Discontinued at Digi-Key
Family Name: MIC2044
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2044-2BTS TR, MIC2044-2BTS TR-ND, MIC2044-2BTSTR, MIC2044-2BTSTR-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2044-2BTS-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2044-2BTS-TR
PMIC - Power Distribution Switches, Load Drivers MIC2044-2BTS-TR
IC PWR SWITCH N-CHAN 1:1 16TSSOP

IC PWR SWITCH N-CHAN 1:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2044-2BTS-TR MIC2044-2BTS-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2044-2BTS-TR PMIC - Power Distribution Switches, Load Drivers
Current 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers