Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2045-1YTS MIC2045-1YTS

Description
Manufacturer: Microchip Technology Win Source Part Number: 788453-MIC2045-1YTS Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Power Good, Slew Rate Controlled, Status Flag Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO Supply Voltage: 1.6 V ~ 5.5 V Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.8 V ~ 5.5 V Rds On (Typ): 20 mOhm Family Name: MIC2045 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): RT9715AGQW; RT9715GGB; TPS2559DRCT; R5524K001B-TR; Introduction Date: October 01, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788453-MIC2045-1YTS Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Power Good, Slew Rate Controlled, Status Flag Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO Supply Voltage: 1.6 V ~ 5.5 V Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.8 V ~ 5.5 V Rds On (Typ): 20 mOhm Family Name: MIC2045 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): RT9715AGQW; RT9715GGB; TPS2559DRCT; R5524K001B-TR; Introduction Date: October 01, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2045-1YTS
MIC2045-1YTS
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2045-1YTS MIC2045-1YTS
Manufacturer: Microchip Technology Win Source Part Number: 788453-MIC2045-1YTS Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: Power Good, Slew Rate Controlled, Status Flag Package: 16-TSSOP (0.173", 4.40mm Width) Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO Supply Voltage: 1.6 V ~ 5.5 V Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.8 V ~ 5.5 V Rds On (Typ): 20 mOhm Family Name: MIC2045 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): RT9715AGQW; RT9715GGB; TPS2559DRCT; R5524K001B-TR; Introduction Date: October 01, 2003 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788453-MIC2045-1YTS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Power Good, Slew Rate Controlled, Status Flag
Package: 16-TSSOP (0.173", 4.40mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO
Supply Voltage: 1.6 V ~ 5.5 V
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 0.8 V ~ 5.5 V
Rds On (Typ): 20 mOhm
Family Name: MIC2045
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): RT9715AGQW; RT9715GGB; TPS2559DRCT; R5524K001B-TR;
Introduction Date: October 01, 2003
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2045-1YTS - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2045-1YTS
PMIC - Power Distribution Switches, Load Drivers MIC2045-1YTS
IC PWR SWITCH N-CHAN 1:1 16TSSOP

IC PWR SWITCH N-CHAN 1:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2045-1YTS MIC2045-1YTS
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2045-1YTS PMIC - Power Distribution Switches, Load Drivers
Voltage 0.8 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Potential distribution module - 830-800/000-302 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details