The MIC2027/2077 is a quad high-side MOSFET power distribution switch designed for general-purpose applications requiring circuit protection. It operates within a voltage range of 2.7V to 5.5V and supports a minimum continuous current of 500mA per channel. The device features a maximum on-resistance of 150m,Ѷ per channel, ensuring efficient power management. Key protective features include short-circuit protection with thermal shutdown, undervoltage lockout, and reverse current flow blocking, which eliminates the risk of damage from body diode conduction. The MIC2077 variant includes a circuit breaker mode that reduces power consumption during fault conditions. Both devices are equipped with a fault status flag that indicates overcurrent or thermal shutdown conditions, and they incorporate soft-start circuitry to minimize inrush current. The MIC2027/2077 is available in 16-pin narrow and wide SOIC packages, making it suitable for various applications, including USB peripherals, notebook PCs, and ACPI power distribution. The operating temperature range is from -40°C to +85°C, ensuring reliability in diverse environments.
Manufacturer: Microchip Technology
Win Source Part Number: 023235-MIC2027-1YM
Packaging: Tube/Rail
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 4
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC PWR SWITCH N-CH 2X1:2 16SOIC
POWER LOAD SWITCH, HIGH SIDE, SOIC-16; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:900mA; On State Resistance:0.1ohm; Distribution Switch Case Style:SOIC; No. of Pins:16Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MIC2027-1YM | MIC2027-1YM | 57AC2560 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2027-1YM | PMIC - Power Distribution Switches, Load Drivers | Power Load Switch, High Side, Soic-16; Power Load Switch Type Microchip |
| Voltage | 2.7 V to 5.5 V | 5.5V |