Microchip Technology, Inc. Power Distribution Switch with Programmable Current Limit MIC2099

Description
The MIC2095/97/98/99 family of switches are self-contained, current-limiting, high-side power switches, ideal for power-control applications. These switches are useful for general purpose power distribution applications such as digital televisions (DTV), printers, set-top boxes (STB), PCs, PDAs, and other peripheral devices. The current limiting switches feature either a fixed 0.5A/0.9A or resistor programmable output current limit. The family also has fault blanking to eliminate false noise-induced, over current conditions. After an over-current condition, these devices automatically restart if the enable pin remains active. The MIC2097 switch offers a unique new patented Kickstart feature, which allows momentary high-current surges up to the secondary current limit (ILIMIT_2nd). This is useful for charging loads with high inrush currents, such as capacitors. The MIC2095/97/98/99 family of switches provides under-voltage, over-temperature shutdown, and output fault status reporting. The family also provides either an active low or active high, logic level enable pin. Additional Features MIC2095: 0.5A fixed current limit MIC2098: 0.9A fixed current limit MIC2097/99: Resistor programmable current limit - 0.1A to 1.1A MIC2097: Kickstart for high peak current loads Under voltage lock-out (UVLO) Soft start prevents large current inrush Automatic-on output after fault Thermal protection Enable active high or active low 170mΩ typical on-resistance @ 5V 2.5V - 5.5V operating range
Datasheet
Description
The MIC2095/97/98/99 family of switches are self-contained, current-limiting, high-side power switches, ideal for power-control applications. These switches are useful for general purpose power distribution applications such as digital televisions (DTV), printers, set-top boxes (STB), PCs, PDAs, and other peripheral devices. The current limiting switches feature either a fixed 0.5A/0.9A or resistor programmable output current limit. The family also has fault blanking to eliminate false noise-induced, over current conditions. After an over-current condition, these devices automatically restart if the enable pin remains active. The MIC2097 switch offers a unique new patented Kickstart feature, which allows momentary high-current surges up to the secondary current limit (ILIMIT_2nd). This is useful for charging loads with high inrush currents, such as capacitors. The MIC2095/97/98/99 family of switches provides under-voltage, over-temperature shutdown, and output fault status reporting. The family also provides either an active low or active high, logic level enable pin. Additional Features MIC2095: 0.5A fixed current limit MIC2098: 0.9A fixed current limit MIC2097/99: Resistor programmable current limit - 0.1A to 1.1A MIC2097: Kickstart for high peak current loads Under voltage lock-out (UVLO) Soft start prevents large current inrush Automatic-on output after fault Thermal protection Enable active high or active low 170mΩ typical on-resistance @ 5V 2.5V - 5.5V operating range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switch with Programmable Current Limit - MIC2099 - Microchip Technology, Inc.
Chandler, AZ, United States
Power Distribution Switch with Programmable Current Limit
MIC2099
Power Distribution Switch with Programmable Current Limit MIC2099
The MIC2095/97/98/99 family of switches are self-contained, current-limiting, high-side power switches, ideal for power-control applications. These switches are useful for general purpose power distribution applications such as digital televisions (DTV), printers, set-top boxes (STB), PCs, PDAs, and other peripheral devices. The current limiting switches feature either a fixed 0.5A/0.9A or resistor programmable output current limit. The family also has fault blanking to eliminate false noise-induced, over current conditions. After an over-current condition, these devices automatically restart if the enable pin remains active. The MIC2097 switch offers a unique new patented Kickstart feature, which allows momentary high-current surges up to the secondary current limit (ILIMIT_2nd). This is useful for charging loads with high inrush currents, such as capacitors. The MIC2095/97/98/99 family of switches provides under-voltage, over-temperature shutdown, and output fault status reporting. The family also provides either an active low or active high, logic level enable pin. Additional Features MIC2095: 0.5A fixed current limit MIC2098: 0.9A fixed current limit MIC2097/99: Resistor programmable current limit - 0.1A to 1.1A MIC2097: Kickstart for high peak current loads Under voltage lock-out (UVLO) Soft start prevents large current inrush Automatic-on output after fault Thermal protection Enable active high or active low 170mΩ typical on-resistance @ 5V 2.5V - 5.5V operating range

The MIC2095/97/98/99 family of switches are self-contained, current-limiting, high-side power switches, ideal for power-control applications. These switches are useful for general purpose power distribution applications such as digital televisions (DTV), printers, set-top boxes (STB), PCs, PDAs, and other peripheral devices. The current limiting switches feature either a fixed 0.5A/0.9A or resistor programmable output current limit. The family also has fault blanking to eliminate false noise-induced, over current conditions. After an over-current condition, these devices automatically restart if the enable pin remains active. The MIC2097 switch offers a unique new patented Kickstart feature, which allows momentary high-current surges up to the secondary current limit (ILIMIT_2nd). This is useful for charging loads with high inrush currents, such as capacitors. The MIC2095/97/98/99 family of switches provides under-voltage, over-temperature shutdown, and output fault status reporting. The family also provides either an active low or active high, logic level enable pin.

Additional Features

    • MIC2095: 0.5A fixed current limit
    • MIC2098: 0.9A fixed current limit
    • MIC2097/99: Resistor programmable current limit - 0.1A to 1.1A
    • MIC2097: Kickstart for high peak current loads
    • Under voltage lock-out (UVLO)
    • Soft start prevents large current inrush
    • Automatic-on output after fault
    • Thermal protection
    • Enable active high or active low
    • 170mΩ typical on-resistance @ 5V
    • 2.5V - 5.5V operating range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Power Distribution Units (PDU)
Product Number MIC2099
Product Name Power Distribution Switch with Programmable Current Limit
Features On-Off Switch
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details