Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2537-2YM MIC2537-2YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076112-MIC2537-2YM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 100mA Voltage - Load: 3 V to 5.5 V Rds On (Typ): 425 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076112-MIC2537-2YM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 100mA Voltage - Load: 3 V to 5.5 V Rds On (Typ): 425 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2537-2YM
MIC2537-2YM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2537-2YM MIC2537-2YM
Manufacturer: Microchip Technology Win Source Part Number: 1076112-MIC2537-2YM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 4 Current - Output (Max): 100mA Voltage - Load: 3 V to 5.5 V Rds On (Typ): 425 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076112-MIC2537-2YM
Packaging: Tube/Rail
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 4
Current - Output (Max): 100mA
Voltage - Load: 3 V to 5.5 V
Rds On (Typ): 425 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC2537-2YM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2537-2YM
PMIC - Power Distribution Switches, Load Drivers MIC2537-2YM
IC PWR SWITCH N-CHAN 1:4 16SOIC

IC PWR SWITCH N-CHAN 1:4 16SOIC

Supplier's Site Datasheet
Power Switch ICs - Power Distribution Quad USB Switch - 536-MIC2537-2YM - Utmel Electronic Limited
Hong Kong, China
Power Switch ICs - Power Distribution Quad USB Switch
536-MIC2537-2YM
Power Switch ICs - Power Distribution Quad USB Switch 536-MIC2537-2YM
Power Switch ICs - Power Distribution Quad USB Switch

Power Switch ICs - Power Distribution Quad USB Switch

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2537-2YM MIC2537-2YM 536-MIC2537-2YM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2537-2YM PMIC - Power Distribution Switches, Load Drivers Power Switch ICs - Power Distribution Quad USB Switch
Voltage 3 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details