Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2008YM6-TR MIC2008YM6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 111364-MIC2008YM6-TR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 111364-MIC2008YM6-TR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2008YM6-TR - MIC2008YM6-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2008YM6-TR
MIC2008YM6-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2008YM6-TR MIC2008YM6-TR
Manufacturer: Microchip Technology Win Source Part Number: 111364-MIC2008YM6-TR Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 111364-MIC2008YM6-TR
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Supply Voltage - Operating: Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2008YM6-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2008YM6-TR
PMIC - Power Distribution Switches, Load Drivers MIC2008YM6-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2008YM6-TR MIC2008YM6-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2008YM6-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
175 A Power Distribution Block - 1492-PD3C141 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Potential distribution module - 753-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details