The MIC2013-0.5YM5-TR is a high-side power distribution switch designed for current limiting applications. It features a fixed current limit of 0.5A and operates within a voltage range of 2.5V to 5.5V. The device has a typical on-resistance of 70mΩ at 5V, which contributes to efficient power management. This switch includes thermal protection to prevent overheating and shutdown under fault conditions, ensuring safety for both the device and the load. It also supports an active high enable pin, allowing for straightforward integration into various systems. The MIC2013-0.5YM5-TR is suitable for applications in digital televisions, printers, set-top boxes, and other peripheral devices, making it a versatile choice for engineers seeking reliable power distribution solutions.
IC PWR SWITCH P-CHAN 1:1 SOT23-5
Power Switch/Driver 1:1 P-Channel 500mA SOT-23-5
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MIC2013-0.5YM5-TR | MIC2013-0.5YM5-TR |
| Product Name | PMIC - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Current | 0.5 amps |