Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2009YML-TR MIC2009YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 113080-MIC2009YML-TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MLF (2x2) Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 113080-MIC2009YML-TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MLF (2x2) Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2009YML-TR - MIC2009YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2009YML-TR
MIC2009YML-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2009YML-TR MIC2009YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 113080-MIC2009YML-TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MLF (2x2) Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 113080-MIC2009YML-TR
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MLF (2x2)
Supply Voltage - Operating: Not Required

Buy Now Datasheet
Switch, Pwr Dist, 0.2-2A, Hs, 6Mlf; Power Load Switch Type Microchip - 03AJ2069 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pwr Dist, 0.2-2A, Hs, 6Mlf; Power Load Switch Type Microchip
03AJ2069
Switch, Pwr Dist, 0.2-2A, Hs, 6Mlf; Power Load Switch Type Microchip 03AJ2069
SWITCH, PWR DIST, 0.2-2A, HS, 6MLF; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.07ohm; Distribution Switch Case Style:MLF; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

SWITCH, PWR DIST, 0.2-2A, HS, 6MLF; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.07ohm; Distribution Switch Case Style:MLF; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2009YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2009YML-TR
PMIC - Power Distribution Switches, Load Drivers MIC2009YML-TR
IC PWR SWITCH P-CHAN 1:1 6MLF

IC PWR SWITCH P-CHAN 1:1 6MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2009YML-TR 03AJ2069 MIC2009YML-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2009YML-TR Switch, Pwr Dist, 0.2-2A, Hs, 6Mlf; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details