Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2004-1.2YM5-TR MIC2004-1.2YM5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788441-MIC2004-1.2YM 5-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: MIC2004 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Current - Output (Maximum): 1.2A Alternative Parts (Cross-Reference): TPS2065DBVR; NX5P3090UK; NX5P3090UK,012; R5524K001B-TR; Introduction Date: August 03, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788441-MIC2004-1.2YM 5-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: MIC2004 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Current - Output (Maximum): 1.2A Alternative Parts (Cross-Reference): TPS2065DBVR; NX5P3090UK; NX5P3090UK,012; R5524K001B-TR; Introduction Date: August 03, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2004-1.2YM5-TR
MIC2004-1.2YM5-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2004-1.2YM5-TR MIC2004-1.2YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 788441-MIC2004-1.2YM 5-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: MIC2004 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Current - Output (Maximum): 1.2A Alternative Parts (Cross-Reference): TPS2065DBVR; NX5P3090UK; NX5P3090UK,012; R5524K001B-TR; Introduction Date: August 03, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788441-MIC2004-1.2YM5-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Load Discharge
Package: SC-74A, SOT-753
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 5.5 V
Rds On (Typ): 70 mOhm
Family Name: MIC2004
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Current - Output (Maximum): 1.2A
Alternative Parts (Cross-Reference): TPS2065DBVR; NX5P3090UK; NX5P3090UK,012; R5524K001B-TR;
Introduction Date: August 03, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Distribution Switches, Load Drivers - MIC2004-1.2YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2004-1.2YM5-TR
Power Distribution Switches, Load Drivers MIC2004-1.2YM5-TR
Power Switch/Driver 1:1 P-Channel 1.2A SOT-23-5

Power Switch/Driver 1:1 P-Channel 1.2A SOT-23-5

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2004-1.2YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2004-1.2YM5-TR
PMIC - Power Distribution Switches, Load Drivers MIC2004-1.2YM5-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet
Load Switch, Hs, 5.5V, 1.2A, 5Sot23; Power Load Switch Type Microchip - 37AJ0358 - Newark, An Avnet Company
Chicago, IL, United States
Load Switch, Hs, 5.5V, 1.2A, 5Sot23; Power Load Switch Type Microchip
37AJ0358
Load Switch, Hs, 5.5V, 1.2A, 5Sot23; Power Load Switch Type Microchip 37AJ0358
LOAD SWITCH, HS, 5.5V, 1.2A, 5SOT23; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.6A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; No. of RoHS Compliant: Yes

LOAD SWITCH, HS, 5.5V, 1.2A, 5SOT23; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.6A; On State Resistance:0.07ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2004-1.2YM5-TR MIC2004-1.2YM5-TR MIC2004-1.2YM5-TR 37AJ0358
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2004-1.2YM5-TR Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers Load Switch, Hs, 5.5V, 1.2A, 5Sot23; Power Load Switch Type Microchip
Voltage 2.5 V ~ 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details