Microchip Technology, Inc. Power Distribution Switches, Load Drivers MIC2016-0.5YML-TR

Description
Power Switch/Driver 1:1 P-Channel 500mA 6-DFN (2x2)
Datasheet
Description
Power Switch/Driver 1:1 P-Channel 500mA 6-DFN (2x2)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Switches, Load Drivers - MIC2016-0.5YML-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2016-0.5YML-TR
Power Distribution Switches, Load Drivers MIC2016-0.5YML-TR
Power Switch/Driver 1:1 P-Channel 500mA 6-DFN (2x2)

Power Switch/Driver 1:1 P-Channel 500mA 6-DFN (2x2)

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2016-0.5YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2016-0.5YML-TR
PMIC - Power Distribution Switches, Load Drivers MIC2016-0.5YML-TR
IC PWR SWITCH P-CHAN 1:1 6MLF

IC PWR SWITCH P-CHAN 1:1 6MLF

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2016-0.5YML-TR MIC2016-0.5YML-TR
Product Name Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 1
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details