Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2075-1YMM MIC2075-1YMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1075930-MIC2075-1YMM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1075930-MIC2075-1YMM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2075-1YMM - MIC2075-1YMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2075-1YMM
MIC2075-1YMM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2075-1YMM MIC2075-1YMM
Manufacturer: Microchip Technology Win Source Part Number: 1075930-MIC2075-1YMM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075930-MIC2075-1YMM
Packaging: Tube/Rail
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 90 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2075-1YMM
PMIC - Power Distribution Switches, Load Drivers MIC2075-1YMM
IC PWR SWITCH N-CHAN 1:1 8MSOP

IC PWR SWITCH N-CHAN 1:1 8MSOP

Supplier's Site Datasheet
Power Load Switch, 5.5V, Msop-8; Power Load Switch Type Microchip - 70Y9598 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Msop-8; Power Load Switch Type Microchip
70Y9598
Power Load Switch, 5.5V, Msop-8; Power Load Switch Type Microchip 70Y9598
POWER LOAD SWITCH, 5.5V, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:700mA; On State Resistance:0.09ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, MSOP-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:700mA; On State Resistance:0.09ohm; Distribution Switch Case Style:MSOP; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Mosfet, Active High, 0.5A, 8Msop Microchip - 51AK9149 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Mosfet, Active High, 0.5A, 8Msop Microchip
51AK9149
Switch, Mosfet, Active High, 0.5A, 8Msop Microchip 51AK9149
SWITCH, MOSFET, ACTIVE HIGH, 0.5A, 8MSOP

SWITCH, MOSFET, ACTIVE HIGH, 0.5A, 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2075-1YMM MIC2075-1YMM 70Y9598 51AK9149
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2075-1YMM PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5.5V, Msop-8; Power Load Switch Type Microchip Switch, Mosfet, Active High, 0.5A, 8Msop Microchip
Voltage 2.7 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers