Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2009A-1YM6-TR MIC2009A-1YM6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 131488-MIC2009A-1YM6 -TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 900mA Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 170 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 131488-MIC2009A-1YM6 -TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 900mA Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 170 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2009A-1YM6-TR - MIC2009A-1YM6-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2009A-1YM6-TR
MIC2009A-1YM6-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2009A-1YM6-TR MIC2009A-1YM6-TR
Manufacturer: Microchip Technology Win Source Part Number: 131488-MIC2009A-1YM6 -TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 900mA Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 170 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 131488-MIC2009A-1YM6-TR
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Current - Output (Max): 900mA
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 170 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Supply Voltage - Operating: Not Required

Buy Now Datasheet
Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Microchip - 52AH1144 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Microchip
52AH1144
Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Microchip 52AH1144
POWER LOAD SWITCH, 5.5V, SOT-23-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:900mA; On State Resistance:0.17ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, SOT-23-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:900mA; On State Resistance:0.17ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2009A-1YM6-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2009A-1YM6-TR
PMIC - Power Distribution Switches, Load Drivers MIC2009A-1YM6-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2009A-1YM6-TR 52AH1144 MIC2009A-1YM6-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2009A-1YM6-TR Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Module Components - 444314-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
115 A Power Distribution Block - 1492-50Y - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers