Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2027-2YWM MIC2027-2YWM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222055-MIC2027-2YWM Packaging: Tube Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): TPS2044BDRG4; MIC2077-2YM; MIC2027-2YWM; MIC2077-2BM; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: MIC2027 Manufacturer Pack Quantity: 47 MSL Level: 2 (1 Year) Load Voltage (V): 2.7V ~ 5.5V Rds On: 100mOhm
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222055-MIC2027-2YWM Packaging: Tube Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): TPS2044BDRG4; MIC2077-2YM; MIC2027-2YWM; MIC2077-2BM; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: MIC2027 Manufacturer Pack Quantity: 47 MSL Level: 2 (1 Year) Load Voltage (V): 2.7V ~ 5.5V Rds On: 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2027-2YWM
MIC2027-2YWM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2027-2YWM MIC2027-2YWM
Manufacturer: Microchip Technology Win Source Part Number: 1222055-MIC2027-2YWM Packaging: Tube Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): TPS2044BDRG4; MIC2077-2YM; MIC2027-2YWM; MIC2077-2BM; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: MIC2027 Manufacturer Pack Quantity: 47 MSL Level: 2 (1 Year) Load Voltage (V): 2.7V ~ 5.5V Rds On: 100mOhm

Manufacturer: Microchip Technology
Win Source Part Number: 1222055-MIC2027-2YWM
Packaging: Tube
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Supply Voltage: Not Required
Number of Outputs: 4
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): TPS2044BDRG4; MIC2077-2YM; MIC2027-2YWM; MIC2077-2BM;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: MIC2027
Manufacturer Pack Quantity: 47
MSL Level: 2 (1 Year)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 100mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC2027-2YWM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2027-2YWM
PMIC - Power Distribution Switches, Load Drivers MIC2027-2YWM
IC PWR SWITCH N-CH 2X1:2 16SOIC

IC PWR SWITCH N-CH 2X1:2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2027-2YWM MIC2027-2YWM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2027-2YWM PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details