Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2005A-1YM5-TR MIC2005A-1YM5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 115421-MIC2005A-1YM5 -TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 170 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 115421-MIC2005A-1YM5 -TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 170 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2005A-1YM5-TR - MIC2005A-1YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2005A-1YM5-TR
MIC2005A-1YM5-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2005A-1YM5-TR MIC2005A-1YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 115421-MIC2005A-1YM5 -TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 170 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 115421-MIC2005A-1YM5-TR
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 170 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2005A-1YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2005A-1YM5-TR
PMIC - Power Distribution Switches, Load Drivers MIC2005A-1YM5-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet
Load Switch, Hs, 5.5V, 0.5A, 5Sot23; Power Load Switch Type Microchip - 64AH4098 - Newark, An Avnet Company
Chicago, IL, United States
Load Switch, Hs, 5.5V, 0.5A, 5Sot23; Power Load Switch Type Microchip
64AH4098
Load Switch, Hs, 5.5V, 0.5A, 5Sot23; Power Load Switch Type Microchip 64AH4098
LOAD SWITCH, HS, 5.5V, 0.5A, 5SOT23; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.17ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

LOAD SWITCH, HS, 5.5V, 0.5A, 5SOT23; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.17ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2005A-1YM5-TR MIC2005A-1YM5-TR 64AH4098
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2005A-1YM5-TR PMIC - Power Distribution Switches, Load Drivers Load Switch, Hs, 5.5V, 0.5A, 5Sot23; Power Load Switch Type Microchip
Voltage 2.5 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details