Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2090-1YM5-TR MIC2090-1YM5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788460-MIC2090-1YM5- TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.8 V ~ 5.5 V Rds On (Typ): 700 mOhm Family Name: MIC2090 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Current - Output (Maximum): 50mA Alternative Parts (Cross-Reference): BD2220G-TR; R5524N002B-TR-FE; BD2220G; R5524N001B-TR-FE; Introduction Date: March 21, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788460-MIC2090-1YM5- TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.8 V ~ 5.5 V Rds On (Typ): 700 mOhm Family Name: MIC2090 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Current - Output (Maximum): 50mA Alternative Parts (Cross-Reference): BD2220G-TR; R5524N002B-TR-FE; BD2220G; R5524N001B-TR-FE; Introduction Date: March 21, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2090-1YM5-TR
MIC2090-1YM5-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2090-1YM5-TR MIC2090-1YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 788460-MIC2090-1YM5- TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Status Flag Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.8 V ~ 5.5 V Rds On (Typ): 700 mOhm Family Name: MIC2090 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Current - Output (Maximum): 50mA Alternative Parts (Cross-Reference): BD2220G-TR; R5524N002B-TR-FE; BD2220G; R5524N001B-TR-FE; Introduction Date: March 21, 2011 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788460-MIC2090-1YM5-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Status Flag
Package: SC-74A, SOT-753
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.8 V ~ 5.5 V
Rds On (Typ): 700 mOhm
Family Name: MIC2090
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Current - Output (Maximum): 50mA
Alternative Parts (Cross-Reference): BD2220G-TR; R5524N002B-TR-FE; BD2220G; R5524N001B-TR-FE;
Introduction Date: March 21, 2011
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Load Switch, 5.5V, Sot-23-5; Power Load Switch Type Microchip - 11AC9664 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Sot-23-5; Power Load Switch Type Microchip
11AC9664
Power Load Switch, 5.5V, Sot-23-5; Power Load Switch Type Microchip 11AC9664
POWER LOAD SWITCH, 5.5V, SOT-23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:50mA; On State Resistance:0.7ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, SOT-23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:50mA; On State Resistance:0.7ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2090-1YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2090-1YM5-TR
PMIC - Power Distribution Switches, Load Drivers MIC2090-1YM5-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2090-1YM5-TR 11AC9664 MIC2090-1YM5-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2090-1YM5-TR Power Load Switch, 5.5V, Sot-23-5; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V ~ 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-403/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details