Microchip Technology, Inc. PMIC - Power Distribution Switches, Load Drivers MIC2004-0.5YM5-TR

Description
IC PWR SWITCH P-CHAN 1:1 SOT23-5
Datasheet
Description
IC PWR SWITCH P-CHAN 1:1 SOT23-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - MIC2004-0.5YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2004-0.5YM5-TR
PMIC - Power Distribution Switches, Load Drivers MIC2004-0.5YM5-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet
Power Distribution Switches, Load Drivers - MIC2004-0.5YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2004-0.5YM5-TR
Power Distribution Switches, Load Drivers MIC2004-0.5YM5-TR
Power Switch/Driver 1:1 P-Channel 500mA SOT-23-5

Power Switch/Driver 1:1 P-Channel 500mA SOT-23-5

Buy Now Datasheet
Power Load Switch, 5.5V, Sot-23-5; Power Load Switch Type Microchip - 52AH1141 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Sot-23-5; Power Load Switch Type Microchip
52AH1141
Power Load Switch, 5.5V, Sot-23-5; Power Load Switch Type Microchip 52AH1141
POWER LOAD SWITCH, 5.5V, SOT-23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.07ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, SOT-23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:500mA; On State Resistance:0.07ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2004-0.5YM5-TR MIC2004-0.5YM5-TR 52AH1141
Product Name PMIC - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers Power Load Switch, 5.5V, Sot-23-5; Power Load Switch Type Microchip
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details