Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2505-2YM MIC2505-2YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 090684-MIC2505-2YM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.7 V to 7.5 V Rds On (Typ): 30 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2030IDRQ1; MIC2025-2FBM; MIC2505-2YM; MIC2025-2BM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 090684-MIC2505-2YM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.7 V to 7.5 V Rds On (Typ): 30 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2030IDRQ1; MIC2025-2FBM; MIC2505-2YM; MIC2025-2BM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2505-2YM
MIC2505-2YM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2505-2YM MIC2505-2YM
Manufacturer: Microchip Technology Win Source Part Number: 090684-MIC2505-2YM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 2.7 V to 7.5 V Rds On (Typ): 30 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2030IDRQ1; MIC2025-2FBM; MIC2505-2YM; MIC2025-2BM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 090684-MIC2505-2YM
Packaging: Tube/Rail
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 2.7 V to 7.5 V
Rds On (Typ): 30 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2030IDRQ1; MIC2025-2FBM; MIC2505-2YM; MIC2025-2BM;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2505-2YM
PMIC - Power Distribution Switches, Load Drivers MIC2505-2YM
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet
Power Load Switch, 7.5V, Soic-8; Power Load Switch Type Microchip - 10AC4888 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 7.5V, Soic-8; Power Load Switch Type Microchip
10AC4888
Power Load Switch, 7.5V, Soic-8; Power Load Switch Type Microchip 10AC4888
POWER LOAD SWITCH, 7.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:7.5V; Current Limit:4A; On State Resistance:0.03ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 7.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:7.5V; Current Limit:4A; On State Resistance:0.03ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2505-2YM MIC2505-2YM 10AC4888
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2505-2YM PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 7.5V, Soic-8; Power Load Switch Type Microchip
Voltage 2.7 V to 7.5 V 7.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-314 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details