The MIC2026 is a high-side MOSFET switch designed for general-purpose power distribution with a temperature range of -40°C to +85°C. It features a maximum on-resistance of 140m,Ѷ per channel and supports an operating voltage range of 2.7V to 5.5V, allowing for a continuous current of at least 500mA per channel. The device includes built-in short-circuit protection and thermal shutdown capabilities to safeguard both the device and the load. Additionally, the MIC2026 incorporates soft-start circuitry to minimize inrush current, making it suitable for applications with highly capacitive loads. It also provides a fault status output flag that indicates overcurrent and thermal shutdown conditions, with transient faults filtered internally. The device is available in both 8-pin DIP and SOIC packages and is RoHS compliant. Typical applications include USB peripherals, notebook PCs, and ACPI power distribution.
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C ROHS COMPLIANT: YES
IC PWR SWITCH N-CHAN 1:2 8SOIC
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 78AH1851 | MIC2076-2YM-TR |
| Product Name | Power Load Sw, High Side, -40 To 85Deg C Rohs Compliant Microchip | PMIC - Power Distribution Switches, Load Drivers |
| Current | 1.2 amps |