Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2077-2YM-TR MIC2077-2YM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 927023-MIC2077-2YM-T R Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC2077 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2077-2YMTR-ND, MIC2077-2YMTR, MIC2077-2YM TR, MIC2077-2YM-DKR, MIC2077-2YM-CT, MIC2077-2YM TR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927023-MIC2077-2YM-T R Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC2077 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2077-2YMTR-ND, MIC2077-2YMTR, MIC2077-2YM TR, MIC2077-2YM-DKR, MIC2077-2YM-CT, MIC2077-2YM TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2077-2YM-TR
MIC2077-2YM-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2077-2YM-TR MIC2077-2YM-TR
Manufacturer: Microchip Technology Win Source Part Number: 927023-MIC2077-2YM-T R Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: Not Required Family Name: MIC2077 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2077-2YMTR-ND, MIC2077-2YMTR, MIC2077-2YM TR, MIC2077-2YM-DKR, MIC2077-2YM-CT, MIC2077-2YM TR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 927023-MIC2077-2YM-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: MIC2077
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2077-2YMTR-ND, MIC2077-2YMTR, MIC2077-2YM TR, MIC2077-2YM-DKR, MIC2077-2YM-CT, MIC2077-2YM TR-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2077-2YM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2077-2YM-TR
PMIC - Power Distribution Switches, Load Drivers MIC2077-2YM-TR
IC PWR SWITCH N-CH 2X1:2 16SOIC

IC PWR SWITCH N-CH 2X1:2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2077-2YM-TR MIC2077-2YM-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2077-2YM-TR PMIC - Power Distribution Switches, Load Drivers
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

760 A Power Distribution Block - 1492-PD3C2127 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers