Microchip Technology, Inc. PMIC - Power Distribution Switches, Load Drivers MIC2025-2YM-TR

Description
IC PWR SWITCH N-CHAN 1:1 8SOIC
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2025-2YM-TR
PMIC - Power Distribution Switches, Load Drivers MIC2025-2YM-TR
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet
Power Load Switch, High Side, Soic-8; Power Load Switch Type Microchip - 55AC2776 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High Side, Soic-8; Power Load Switch Type Microchip
55AC2776
Power Load Switch, High Side, Soic-8; Power Load Switch Type Microchip 55AC2776
POWER LOAD SWITCH, HIGH SIDE, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:700mA; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

POWER LOAD SWITCH, HIGH SIDE, SOIC-8; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:700mA; On State Resistance:0.09ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2025-2YM-TR 55AC2776
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Switch, High Side, Soic-8; Power Load Switch Type Microchip
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details