Microchip Technology, Inc. PMIC - Power Distribution Switches, Load Drivers MIC2019A-1YM6-TR

Description
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Datasheet
Description
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - MIC2019A-1YM6-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2019A-1YM6-TR
PMIC - Power Distribution Switches, Load Drivers MIC2019A-1YM6-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet
Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Microchip - 52AH1146 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Microchip
52AH1146
Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Microchip 52AH1146
POWER LOAD SWITCH, 5.5V, SOT-23-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:900mA; On State Resistance:0.17ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, SOT-23-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:900mA; On State Resistance:0.17ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2019A-1YM6-TR 52AH1146
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5.5V, Sot-23-6; Power Load Switch Type Microchip
Current 0.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details