Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2544-2YM MIC2544-2YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 003481-MIC2544-2YM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003481-MIC2544-2YM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2544-2YM
MIC2544-2YM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2544-2YM MIC2544-2YM
Manufacturer: Microchip Technology Win Source Part Number: 003481-MIC2544-2YM Packaging: Tube/Rail Features: Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 80 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 003481-MIC2544-2YM
Packaging: Tube/Rail
Features: Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 80 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2544-2YM
PMIC - Power Distribution Switches, Load Drivers MIC2544-2YM
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2544-2YM MIC2544-2YM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2544-2YM PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-312/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details