Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2003-0.8YM5-TR MIC2003-0.8YM5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 114871-MIC2003-0.8YM 5-TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 800mA Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 114871-MIC2003-0.8YM 5-TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 800mA Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2003-0.8YM5-TR - MIC2003-0.8YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2003-0.8YM5-TR
MIC2003-0.8YM5-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2003-0.8YM5-TR MIC2003-0.8YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 114871-MIC2003-0.8YM 5-TR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 800mA Voltage - Load: 2.5 V to 5.5 V Rds On (Typ): 70 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required

Manufacturer: Microchip Technology
Win Source Part Number: 114871-MIC2003-0.8YM5-TR
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 800mA
Voltage - Load: 2.5 V to 5.5 V
Rds On (Typ): 70 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2003-0.8YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2003-0.8YM5-TR
PMIC - Power Distribution Switches, Load Drivers MIC2003-0.8YM5-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet
Power Distribution Switches, Load Drivers - MIC2003-0.8YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2003-0.8YM5-TR
Power Distribution Switches, Load Drivers MIC2003-0.8YM5-TR
Power Switch/Driver 1:1 P-Channel 800mA SOT-23-5

Power Switch/Driver 1:1 P-Channel 800mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2003-0.8YM5-TR MIC2003-0.8YM5-TR MIC2003-0.8YM5-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2003-0.8YM5-TR PMIC - Power Distribution Switches, Load Drivers Power Distribution Switches, Load Drivers
Voltage 2.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details