Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2077-1YM MIC2077-1YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222066-MIC2077-1YM Packaging: Tube Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: MIC2077 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 100mOhm
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222066-MIC2077-1YM Packaging: Tube Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: MIC2077 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2077-1YM
MIC2077-1YM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2077-1YM MIC2077-1YM
Manufacturer: Microchip Technology Win Source Part Number: 1222066-MIC2077-1YM Packaging: Tube Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 4 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: MIC2077 Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 100mOhm

Manufacturer: Microchip Technology
Win Source Part Number: 1222066-MIC2077-1YM
Packaging: Tube
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Supply Voltage: Not Required
Number of Outputs: 4
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: MIC2077
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 100mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC2077-1YM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2077-1YM
PMIC - Power Distribution Switches, Load Drivers MIC2077-1YM
IC PWR SWITCH N-CH 2X1:2 16SOIC

IC PWR SWITCH N-CH 2X1:2 16SOIC

Supplier's Site Datasheet
Load Switch, Quad, 5.5V, 0.5A, 16Soic Microchip - 51AK9151 - Newark, An Avnet Company
Chicago, IL, United States
Load Switch, Quad, 5.5V, 0.5A, 16Soic Microchip
51AK9151
Load Switch, Quad, 5.5V, 0.5A, 16Soic Microchip 51AK9151
LOAD SWITCH, QUAD, 5.5V, 0.5A, 16SOIC

LOAD SWITCH, QUAD, 5.5V, 0.5A, 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2077-1YM MIC2077-1YM 51AK9151
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2077-1YM PMIC - Power Distribution Switches, Load Drivers Load Switch, Quad, 5.5V, 0.5A, 16Soic Microchip
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Block - 10712899 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current 175.0 amps
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Distribution Block - 102476788 - Radwell International
Specs
Current 175.0 amps
View Details