Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2004-0.5YM5 MIC2004-0.5YM5

Description
Manufacturer: Microchip Technology Win Source Part Number: 884625-MIC2004-0.5YM 5 Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Package: Tube Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: MIC2004 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1050 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884625-MIC2004-0.5YM 5 Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Package: Tube Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: MIC2004 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1050 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2004-0.5YM5
MIC2004-0.5YM5
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2004-0.5YM5 MIC2004-0.5YM5
Manufacturer: Microchip Technology Win Source Part Number: 884625-MIC2004-0.5YM 5 Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Package: Tube Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: MIC2004 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1050 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884625-MIC2004-0.5YM5
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Package: Tube
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: MIC2004
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1050
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Distribution Switches, Load Drivers - MIC2004-0.5YM5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2004-0.5YM5
Power Distribution Switches, Load Drivers MIC2004-0.5YM5
Power Switch/Driver 1:1 P-Channel 500mA SOT-23-5

Power Switch/Driver 1:1 P-Channel 500mA SOT-23-5

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2004-0.5YM5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2004-0.5YM5
PMIC - Power Distribution Switches, Load Drivers MIC2004-0.5YM5
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2004-0.5YM5 MIC2004-0.5YM5 MIC2004-0.5YM5
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2004-0.5YM5 Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 1
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers