Manufacturer: Microchip Technology
Win Source Part Number: 083827-MIC2505YM
Packaging: Tube/Rail
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 2.7 V to 7.5 V
Rds On (Typ): 30 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2031DR; TPS2021IDRQ1; MIC2548-1BM TR; MIC2505YM;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC PWR SWITCH N-CHAN 1:1 8SOIC
POWER LOAD SWITCH, 7.5V, SOIC-8; Power Load Switch Type:High Side; Input Voltage:7.5V; Current Limit:4A; On State Resistance:0.03ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; On / Enable Input RoHS Compliant: Yes
| Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | MIC2505YM | MIC2505YM | 99AC4134 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2505YM | PMIC - Power Distribution Switches, Load Drivers | Power Load Switch, 7.5V, Soic-8; Power Load Switch Type Microchip |
| Voltage | 2.7 V to 7.5 V | 7.5V |