Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2039AYM6-TR MIC2039AYM6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788450-MIC2039AYM6-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled, Status Flag Package: SOT-23-6 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 75 mOhm Family Name: MIC2039A Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Current - Output (Maximum): 2.5A Alternative Parts (Cross-Reference): AP2553AW6-7; TPS2553DBVR-1; TPS2553DDBVR; TPS2553DDBVT; Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788450-MIC2039AYM6-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled, Status Flag Package: SOT-23-6 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 75 mOhm Family Name: MIC2039A Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Current - Output (Maximum): 2.5A Alternative Parts (Cross-Reference): AP2553AW6-7; TPS2553DBVR-1; TPS2553DDBVR; TPS2553DDBVT; Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2039AYM6-TR - MIC2039AYM6-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2039AYM6-TR
MIC2039AYM6-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2039AYM6-TR MIC2039AYM6-TR
Manufacturer: Microchip Technology Win Source Part Number: 788450-MIC2039AYM6-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Slew Rate Controlled, Status Flag Package: SOT-23-6 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 75 mOhm Family Name: MIC2039A Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Current - Output (Maximum): 2.5A Alternative Parts (Cross-Reference): AP2553AW6-7; TPS2553DBVR-1; TPS2553DDBVR; TPS2553DDBVT; Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788450-MIC2039AYM6-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Slew Rate Controlled, Status Flag
Package: SOT-23-6
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 5.5 V
Rds On (Typ): 75 mOhm
Family Name: MIC2039A
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Current - Output (Maximum): 2.5A
Alternative Parts (Cross-Reference): AP2553AW6-7; TPS2553DBVR-1; TPS2553DDBVR; TPS2553DDBVT;
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Adj, High-Side, Power Distribution Switc; Power Load Switch Type Microchip - 64AH4105 - Newark, An Avnet Company
Chicago, IL, United States
Adj, High-Side, Power Distribution Switc; Power Load Switch Type Microchip
64AH4105
Adj, High-Side, Power Distribution Switc; Power Load Switch Type Microchip 64AH4105
ADJ, HIGH-SIDE, POWER DISTRIBUTION SWITC; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.5A; On State Resistance:0.075ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

ADJ, HIGH-SIDE, POWER DISTRIBUTION SWITC; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.5A; On State Resistance:0.075ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
Adj, High-Side, Power Distribution Switch 6 Sot-23 T/r Rohs Compliant Microchip - 70Y9540 - Newark, An Avnet Company
Chicago, IL, United States
Adj, High-Side, Power Distribution Switch 6 Sot-23 T/r Rohs Compliant Microchip
70Y9540
Adj, High-Side, Power Distribution Switch 6 Sot-23 T/r Rohs Compliant Microchip 70Y9540
ADJ, HIGH-SIDE, POWER DISTRIBUTION SWITCH 6 SOT-23 T/R ROHS COMPLIANT: YES

ADJ, HIGH-SIDE, POWER DISTRIBUTION SWITCH 6 SOT-23 T/R ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2039AYM6-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2039AYM6-TR
PMIC - Power Distribution Switches, Load Drivers MIC2039AYM6-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Strips Power Distribution Units (PDU)
Product Number MIC2039AYM6-TR 64AH4105 70Y9540 MIC2039AYM6-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2039AYM6-TR Adj, High-Side, Power Distribution Switc; Power Load Switch Type Microchip Adj, High-Side, Power Distribution Switch 6 Sot-23 T/r Rohs Compliant Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V ~ 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details