Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2042-2YTS MIC2042-2YTS

Description
Manufacturer: Microchip Technology Win Source Part Number: 127994-MIC2042-2YTS Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 40 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 1.6 V to 5.5 V Alternative Parts (Cross-Reference): RT9715HGQW; MIC2043-1YTS; MIC2043-2BTS; MIC2042-2YTS; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 127994-MIC2042-2YTS Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 40 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 1.6 V to 5.5 V Alternative Parts (Cross-Reference): RT9715HGQW; MIC2043-1YTS; MIC2043-2BTS; MIC2042-2YTS; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2042-2YTS
MIC2042-2YTS
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2042-2YTS MIC2042-2YTS
Manufacturer: Microchip Technology Win Source Part Number: 127994-MIC2042-2YTS Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 40 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 1.6 V to 5.5 V Alternative Parts (Cross-Reference): RT9715HGQW; MIC2043-1YTS; MIC2043-2BTS; MIC2042-2YTS; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 127994-MIC2042-2YTS
Packaging: Tube/Rail
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 0.8 V to 5.5 V
Rds On (Typ): 40 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.6 V to 5.5 V
Alternative Parts (Cross-Reference): RT9715HGQW; MIC2043-1YTS; MIC2043-2BTS; MIC2042-2YTS;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2042-2YTS - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2042-2YTS
PMIC - Power Distribution Switches, Load Drivers MIC2042-2YTS
IC PWR SWITCH N-CHAN 1:1 14TSSOP

IC PWR SWITCH N-CHAN 1:1 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2042-2YTS MIC2042-2YTS
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2042-2YTS PMIC - Power Distribution Switches, Load Drivers
Voltage 0.8 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 787-3861/000-2000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details