Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2045-1BTS MIC2045-1BTS

Description
Manufacturer: Microchip Technology Win Source Part Number: 103629-MIC2045-1BTS Packaging: Tube/Rail Features: Power Good, Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 20 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Supply Voltage - Operating: 1.6 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 103629-MIC2045-1BTS Packaging: Tube/Rail Features: Power Good, Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 20 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Supply Voltage - Operating: 1.6 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2045-1BTS - MIC2045-1BTS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2045-1BTS
MIC2045-1BTS
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2045-1BTS MIC2045-1BTS
Manufacturer: Microchip Technology Win Source Part Number: 103629-MIC2045-1BTS Packaging: Tube/Rail Features: Power Good, Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 6A Voltage - Load: 0.8 V to 5.5 V Rds On (Typ): 20 mOhm Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TSSOP Supply Voltage - Operating: 1.6 V to 5.5 V

Manufacturer: Microchip Technology
Win Source Part Number: 103629-MIC2045-1BTS
Packaging: Tube/Rail
Features: Power Good, Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Load: 0.8 V to 5.5 V
Rds On (Typ): 20 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.6 V to 5.5 V

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2045-1BTS - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2045-1BTS
PMIC - Power Distribution Switches, Load Drivers MIC2045-1BTS
IC PWR SWITCH N-CHAN 1:1 16TSSOP

IC PWR SWITCH N-CHAN 1:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2045-1BTS MIC2045-1BTS
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2045-1BTS PMIC - Power Distribution Switches, Load Drivers
Voltage 0.8 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details