Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2003-1.2YM5 MIC2003-1.2YM5

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222021-MIC2003-1.2Y M5 Packaging: Tube Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: MIC2003 Manufacturer Pack Quantity: 1,050 MSL Level: 1 (Unlimited) Load Voltage (V): 2.5V ~ 5.5V Rds On: 70mOhm
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222021-MIC2003-1.2Y M5 Packaging: Tube Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: MIC2003 Manufacturer Pack Quantity: 1,050 MSL Level: 1 (Unlimited) Load Voltage (V): 2.5V ~ 5.5V Rds On: 70mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2003-1.2YM5
MIC2003-1.2YM5
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2003-1.2YM5 MIC2003-1.2YM5
Manufacturer: Microchip Technology Win Source Part Number: 1222021-MIC2003-1.2Y M5 Packaging: Tube Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: MIC2003 Manufacturer Pack Quantity: 1,050 MSL Level: 1 (Unlimited) Load Voltage (V): 2.5V ~ 5.5V Rds On: 70mOhm

Manufacturer: Microchip Technology
Win Source Part Number: 1222021-MIC2003-1.2YM5
Packaging: Tube
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: SC-74A, SOT-753
Current - Output (Maximum): 1.2A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2003
Manufacturer Pack Quantity: 1,050
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.5V ~ 5.5V
Rds On: 70mOhm

Buy Now
Power Distribution Switches, Load Drivers - MIC2003-1.2YM5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Distribution Switches, Load Drivers
MIC2003-1.2YM5
Power Distribution Switches, Load Drivers MIC2003-1.2YM5
Power Switch/Driver 1:1 P-Channel 1.2A SOT-23-5

Power Switch/Driver 1:1 P-Channel 1.2A SOT-23-5

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2003-1.2YM5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2003-1.2YM5
PMIC - Power Distribution Switches, Load Drivers MIC2003-1.2YM5
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2003-1.2YM5 MIC2003-1.2YM5 MIC2003-1.2YM5
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2003-1.2YM5 Power Distribution Switches, Load Drivers PMIC - Power Distribution Switches, Load Drivers
Outlets P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-305 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
2 suppliers
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details