Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2045-2BTS-TR MIC2045-2BTS-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884635-MIC2045-2BTS- TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 1.6V ~ 5.5V Part Status: Discontinued at Digi-Key Family Name: MIC2045 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2045-2BTS TR, MIC2045-2BTS TR-ND, MIC2045-2BTSTR, MIC2045-2BTSTR-ND
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 884635-MIC2045-2BTS- TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 1.6V ~ 5.5V Part Status: Discontinued at Digi-Key Family Name: MIC2045 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2045-2BTS TR, MIC2045-2BTS TR-ND, MIC2045-2BTSTR, MIC2045-2BTSTR-ND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2045-2BTS-TR is a high-side MOSFET power distribution switch designed for general-purpose applications requiring circuit protection. It operates within a voltage range of 0.8V to 5.5V and can handle continuous output currents up to 6A. The device features programmable current limiting and thermal shutdown capabilities to safeguard both the switch and the connected load. An auto-reset circuit breaker is included, which turns off the output when an overcurrent condition persists for more than 32ms, with reset achieved by reducing or removing the load. The MIC2045-2BTS-TR also incorporates soft-start circuitry to minimize inrush current, making it suitable for applications with capacitive loads. The output slew-rate can be adjusted using an external capacitor, allowing for finer control during startup. Additional features include a fault status output to indicate overcurrent and thermal shutdown conditions, power-good detection, and undervoltage lockout. The device is packaged in a 16-pin TSSOP format, making it suitable for surface mount applications.

Datasheet Summary
Powered by GS/AI

The MIC2045-2BTS-TR is a high-side MOSFET power distribution switch designed for general-purpose applications requiring circuit protection. It operates within a voltage range of 0.8V to 5.5V and can handle continuous output currents up to 6A. The device features programmable current limiting and thermal shutdown capabilities to safeguard both the switch and the connected load. An auto-reset circuit breaker is included, which turns off the output when an overcurrent condition persists for more than 32ms, with reset achieved by reducing or removing the load. The MIC2045-2BTS-TR also incorporates soft-start circuitry to minimize inrush current, making it suitable for applications with capacitive loads. The output slew-rate can be adjusted using an external capacitor, allowing for finer control during startup. Additional features include a fault status output to indicate overcurrent and thermal shutdown conditions, power-good detection, and undervoltage lockout. The device is packaged in a 16-pin TSSOP format, making it suitable for surface mount applications.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2045-2BTS-TR
MIC2045-2BTS-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2045-2BTS-TR MIC2045-2BTS-TR
Manufacturer: Microchip Technology Win Source Part Number: 884635-MIC2045-2BTS- TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Supply Voltage: 1.6V ~ 5.5V Part Status: Discontinued at Digi-Key Family Name: MIC2045 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC2045-2BTS TR, MIC2045-2BTS TR-ND, MIC2045-2BTSTR, MIC2045-2BTSTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884635-MIC2045-2BTS-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 1.6V ~ 5.5V
Part Status: Discontinued at Digi-Key
Family Name: MIC2045
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC2045-2BTS TR, MIC2045-2BTS TR-ND, MIC2045-2BTSTR, MIC2045-2BTSTR-ND

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2045-2BTS-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2045-2BTS-TR
PMIC - Power Distribution Switches, Load Drivers MIC2045-2BTS-TR
IC PWR SWITCH N-CHAN 1:1 16TSSOP

IC PWR SWITCH N-CHAN 1:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2045-2BTS-TR MIC2045-2BTS-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2045-2BTS-TR PMIC - Power Distribution Switches, Load Drivers
Current 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

325 A Power Distribution Block - 1492-PD3163 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details