Microchip Technology, Inc. PMIC - Power Distribution Switches, Load Drivers MIC2033-55AYM6-T5

Description
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Datasheet
Description
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - MIC2033-55AYM6-T5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2033-55AYM6-T5
PMIC - Power Distribution Switches, Load Drivers MIC2033-55AYM6-T5
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet
Load Switch; Power Load Switch Type Microchip - 78Y5016 - Newark, An Avnet Company
Chicago, IL, United States
Load Switch; Power Load Switch Type Microchip
78Y5016
Load Switch; Power Load Switch Type Microchip 78Y5016
LOAD SWITCH; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:550mA; On State Resistance:0.075ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input Polarity:ActiveRoHS Compliant: Yes

LOAD SWITCH; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:550mA; On State Resistance:0.075ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input Polarity:ActiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2033-55AYM6-T5 78Y5016
Product Name PMIC - Power Distribution Switches, Load Drivers Load Switch; Power Load Switch Type Microchip
Current 0.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers