Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2018YM6 MIC2018YM6

Description
Manufacturer: Microchip Technology Win Source Part Number: 927020-MIC2018YM6 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: MIC2018 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927020-MIC2018YM6 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: MIC2018 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2018YM6
MIC2018YM6
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2018YM6 MIC2018YM6
Manufacturer: Microchip Technology Win Source Part Number: 927020-MIC2018YM6 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: SOT-23-6 Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Family Name: MIC2018 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 927020-MIC2018YM6
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: SOT-23-6
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Family Name: MIC2018
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2018YM6 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2018YM6
PMIC - Power Distribution Switches, Load Drivers MIC2018YM6
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2018YM6 MIC2018YM6
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2018YM6 PMIC - Power Distribution Switches, Load Drivers
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details