Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2077-2BM-TR MIC2077-2BM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788456-MIC2077-2BM-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: 16-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788456-MIC2077-2BM-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: 16-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2077-2BM-TR
MIC2077-2BM-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2077-2BM-TR MIC2077-2BM-TR
Manufacturer: Microchip Technology Win Source Part Number: 788456-MIC2077-2BM-T R Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled, Status Flag Package: 16-SOIC (0.154", 3.90mm Width) Output Type: N-Channel Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788456-MIC2077-2BM-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Slew Rate Controlled, Status Flag
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: N-Channel
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 4
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 100 mOhm
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2077-2BM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2077-2BM-TR
PMIC - Power Distribution Switches, Load Drivers MIC2077-2BM-TR
IC PWR SWITCH N-CH 2X1:2 16SOIC

IC PWR SWITCH N-CH 2X1:2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2077-2BM-TR MIC2077-2BM-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2077-2BM-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details