Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2019A-2YM6-TR MIC2019A-2YM6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788447-MIC2019A-2YM6 -TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 170 mOhm Family Name: MIC2019 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Current - Output (Maximum): 900mA Alternative Parts (Cross-Reference): TPS2550DBVTG4; TPS2550DBVT; TPS2550DBVR; TPS2024D; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788447-MIC2019A-2YM6 -TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 170 mOhm Family Name: MIC2019 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Current - Output (Maximum): 900mA Alternative Parts (Cross-Reference): TPS2550DBVTG4; TPS2550DBVT; TPS2550DBVR; TPS2024D; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2019A-2YM6-TR
MIC2019A-2YM6-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2019A-2YM6-TR MIC2019A-2YM6-TR
Manufacturer: Microchip Technology Win Source Part Number: 788447-MIC2019A-2YM6 -TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 170 mOhm Family Name: MIC2019 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Current - Output (Maximum): 900mA Alternative Parts (Cross-Reference): TPS2550DBVTG4; TPS2550DBVT; TPS2550DBVR; TPS2024D; ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788447-MIC2019A-2YM6-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 5.5 V
Rds On (Typ): 170 mOhm
Family Name: MIC2019
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Current - Output (Maximum): 900mA
Alternative Parts (Cross-Reference): TPS2550DBVTG4; TPS2550DBVT; TPS2550DBVR; TPS2024D;
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Switch, 900Ma Active Low Sot23-6; Power Load Switch Type Microchip - 37AJ0359 - Newark, An Avnet Company
Chicago, IL, United States
Power Switch, 900Ma Active Low Sot23-6; Power Load Switch Type Microchip
37AJ0359
Power Switch, 900Ma Active Low Sot23-6; Power Load Switch Type Microchip 37AJ0359
POWER SWITCH, 900MA ACTIVE LOW SOT23-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:900mA; On State Resistance:0.17ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER SWITCH, 900MA ACTIVE LOW SOT23-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:900mA; On State Resistance:0.17ohm; Distribution Switch Case Style:SOT-23; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - MIC2019A-2YM6-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2019A-2YM6-TR
PMIC - Power Distribution Switches, Load Drivers MIC2019A-2YM6-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2019A-2YM6-TR 37AJ0359 MIC2019A-2YM6-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2019A-2YM6-TR Power Switch, 900Ma Active Low Sot23-6; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V ~ 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Block - 53733073 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current 175.0 amps
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details