Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2077-2YM MIC2077-2YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 023240-MIC2077-2YM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2044BDRG4; MIC2027-2YWM; MIC2077-2BM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 023240-MIC2077-2YM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2044BDRG4; MIC2027-2YWM; MIC2077-2BM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2077-2YM
MIC2077-2YM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2077-2YM MIC2077-2YM
Manufacturer: Microchip Technology Win Source Part Number: 023240-MIC2077-2YM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 4 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS2044BDRG4; MIC2027-2YWM; MIC2077-2BM; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 023240-MIC2077-2YM
Packaging: Tube/Rail
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 4
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS2044BDRG4; MIC2027-2YWM; MIC2077-2BM;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Quad Usb High-Side Power Switch Lead F Microchip - 51AK9152 - Newark, An Avnet Company
Chicago, IL, United States
Quad Usb High-Side Power Switch Lead F Microchip
51AK9152
Quad Usb High-Side Power Switch Lead F Microchip 51AK9152
QUAD USB HIGH-SIDE POWER SWITCH - LEAD F

QUAD USB HIGH-SIDE POWER SWITCH - LEAD F

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - MIC2077-2YM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2077-2YM
PMIC - Power Distribution Switches, Load Drivers MIC2077-2YM
IC PWR SWITCH N-CH 2X1:2 16SOIC

IC PWR SWITCH N-CH 2X1:2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2077-2YM 51AK9152 MIC2077-2YM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2077-2YM Quad Usb High-Side Power Switch Lead F Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers