Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2026-2BN MIC2026-2BN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222052-MIC2026-2BN Packaging: Tube Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-DIP Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: MIC2026 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 90mOhm
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222052-MIC2026-2BN Packaging: Tube Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-DIP Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: MIC2026 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 90mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2026-2BN
MIC2026-2BN
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2026-2BN MIC2026-2BN
Manufacturer: Microchip Technology Win Source Part Number: 1222052-MIC2026-2BN Packaging: Tube Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Number of Outputs: 2 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-DIP Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: MIC2026 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Load Voltage (V): 2.7V ~ 5.5V Rds On: 90mOhm

Manufacturer: Microchip Technology
Win Source Part Number: 1222052-MIC2026-2BN
Packaging: Tube
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Supply Voltage: Not Required
Number of Outputs: 2
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-DIP
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2026
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 90mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC2026-2BN - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2026-2BN
PMIC - Power Distribution Switches, Load Drivers MIC2026-2BN
IC PWR SWITCH N-CHANNEL 1:2 8DIP

IC PWR SWITCH N-CHANNEL 1:2 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2026-2BN MIC2026-2BN
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2026-2BN PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 2
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-312/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details