Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2017YM6-TR MIC2017YM6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788446-MIC2017YM6-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: SOT-23-6 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: MIC2017 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): TPS2553QDBVRQ1; NCP380HSN05AAT2G; NX5P3090UK; NX5P3090UK,012; Introduction Date: October 28, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788446-MIC2017YM6-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: SOT-23-6 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: MIC2017 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): TPS2553QDBVRQ1; NCP380HSN05AAT2G; NX5P3090UK; NX5P3090UK,012; Introduction Date: October 28, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2017YM6-TR
MIC2017YM6-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2017YM6-TR MIC2017YM6-TR
Manufacturer: Microchip Technology Win Source Part Number: 788446-MIC2017YM6-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: SOT-23-6 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: MIC2017 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): TPS2553QDBVRQ1; NCP380HSN05AAT2G; NX5P3090UK; NX5P3090UK,012; Introduction Date: October 28, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788446-MIC2017YM6-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Load Discharge, Slew Rate Controlled
Package: SOT-23-6
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 5.5 V
Rds On (Typ): 70 mOhm
Family Name: MIC2017
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): TPS2553QDBVRQ1; NCP380HSN05AAT2G; NX5P3090UK; NX5P3090UK,012;
Introduction Date: October 28, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2017YM6-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2017YM6-TR
PMIC - Power Distribution Switches, Load Drivers MIC2017YM6-TR
IC PWR SWITCH P-CHAN 1:1 SOT23-6

IC PWR SWITCH P-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2017YM6-TR MIC2017YM6-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2017YM6-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers