Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2008YML-TR MIC2008YML-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788442-MIC2008YML-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled Package: 6-VQFN Exposed Pad, 6-MLF Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: MIC2008 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-MLF (2x2) Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): NCP380HSN05AAT2G; NX5P3090UK; NX5P3090UK,012; TPS2551DRVRG4; Introduction Date: October 26, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788442-MIC2008YML-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled Package: 6-VQFN Exposed Pad, 6-MLF Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: MIC2008 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-MLF (2x2) Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): NCP380HSN05AAT2G; NX5P3090UK; NX5P3090UK,012; TPS2551DRVRG4; Introduction Date: October 26, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2008YML-TR
MIC2008YML-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2008YML-TR MIC2008YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 788442-MIC2008YML-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Slew Rate Controlled Package: 6-VQFN Exposed Pad, 6-MLF Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5 V ~ 5.5 V Rds On (Typ): 70 mOhm Family Name: MIC2008 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-MLF (2x2) Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): NCP380HSN05AAT2G; NX5P3090UK; NX5P3090UK,012; TPS2551DRVRG4; Introduction Date: October 26, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788442-MIC2008YML-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Slew Rate Controlled
Package: 6-VQFN Exposed Pad, 6-MLF
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5 V ~ 5.5 V
Rds On (Typ): 70 mOhm
Family Name: MIC2008
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-MLF (2x2)
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): NCP380HSN05AAT2G; NX5P3090UK; NX5P3090UK,012; TPS2551DRVRG4;
Introduction Date: October 26, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC2008YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2008YML-TR
PMIC - Power Distribution Switches, Load Drivers MIC2008YML-TR
IC PWR SWITCH P-CHAN 1:1 6MLF

IC PWR SWITCH P-CHAN 1:1 6MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2008YML-TR MIC2008YML-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2008YML-TR PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers