Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2025-2YM MIC2025-2YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 023233-MIC2025-2YM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Power Management
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 023233-MIC2025-2YM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2025-2YM - MIC2025-2YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2025-2YM
MIC2025-2YM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2025-2YM MIC2025-2YM
Manufacturer: Microchip Technology Win Source Part Number: 023233-MIC2025-2YM Packaging: Tube/Rail Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Power Management

Manufacturer: Microchip Technology
Win Source Part Number: 023233-MIC2025-2YM
Packaging: Tube/Rail
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 90 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Power Management

Buy Now Datasheet
Ic, Power Switch, 5.5V, Soic-8; Power Load Switch Type Microchip - 10AC8101 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Switch, 5.5V, Soic-8; Power Load Switch Type Microchip
10AC8101
Ic, Power Switch, 5.5V, Soic-8; Power Load Switch Type Microchip 10AC8101
IC, POWER SWITCH, 5.5V, SOIC-8; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:5.5V; CURRENT LIMIT:700MA; ON STATE RESISTANCE:0.14OHM; DISTRIBUTION SWITCH CASE STYLE:SOIC; NO. OF PINS:8PINS; THERMAL PROTECTION:YES; ON / ENABLE INPUTROHS COMPLIANT: YES

IC, POWER SWITCH, 5.5V, SOIC-8; POWER LOAD SWITCH TYPE:HIGH SIDE; INPUT VOLTAGE:5.5V; CURRENT LIMIT:700MA; ON STATE RESISTANCE:0.14OHM; DISTRIBUTION SWITCH CASE STYLE:SOIC; NO. OF PINS:8PINS; THERMAL PROTECTION:YES; ON / ENABLE INPUTROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC2025-2YM
PMIC - Power Distribution Switches, Load Drivers MIC2025-2YM
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC2025-2YM 10AC8101 MIC2025-2YM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC2025-2YM Ic, Power Switch, 5.5V, Soic-8; Power Load Switch Type Microchip PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers