Richardson RFPD Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| 0.1A DC/DC-Converter 'INNOLINE' SIP4 reg | |
| 0.3A DC/DC-Converter 'INNOLINE' SIP3 reg | |
| 0.5A DC/DC-Converter 'INNOLINE' SIP3 reg | |
| 0.5A DC/DC-Converter 'INNOLINE' W SIP3 reg | |
| 100W AC/DC-Converter 'MEDLINE' 3""x2"" OF 4kV reg | |
| 100W AC/DC-Converter 'MEDLINE' 4kV reg | |
| 10W AC/DC-Converter 'POWERLINE' 3.75kV reg | |
| 130W AC/DC-Converter 'POWERLINE' 2""x4"" 4kV reg | |
| 130W AC/DC-Converter 'POWERLINE' 2""x4"" OF 4kV reg | |
| 140W AC/DC-Converter 'POWERLINE' 3""x5"" 4.2kV reg | |
| 140W AC/DC-Converter 'POWERLINE' 3""x5"" OF 4.2kV reg | |
| 15W AC/DC-Converter 'POWERLINE' DIN 4.2kV reg | |
| 15W AC/DC-Converter 'POWERLINE' OF 4.2kV reg | |
| 15W AC/DC-Converter 'POWERLINE' W 1.5""x2"" 4kV reg | |
| 16W AC/DC-Converter 'POWERLINE' 2""x1"" 4.2kV reg | |
| 16W AC/DC-Converter 'POWERLINE' W 2""x1"" 4.2kV reg | |
| 1:1 Input Range; Efficiency up to 69%; 1kVDC and 2kVDC Isolation Option; 1W SMD Package; -40°C to +85°C Operating Temperature Range; Continuous Short Circuit Protection | |
| 1:1 Input Range; Efficiency up to 80%; 3kVDC and 4kVDC Isolation Option; Approved for Medical Applications; -40°C to +100°C Operating Temperature Range; Continuous Short Circuit Protection | |
| 1A DC/DC-Converter 'INNOLINE' SIP3 reg | |
| 1A DC/DC-Converter 'INNOLINE' SMD OF reg | |
| 20W AC/DC-Converter 'POWERLINE' 2""x1"" 4.2kV reg | |
| 20W AC/DC-Converter 'POWERLINE' DIN IP40 4.2kV reg | |
| 20W AC/DC-Converter 'POWERLINE' OF 4.2kV reg | |
| 20W AC/DC-Converter 'POWERLINE' W 2""x1"" 4kV reg | |
| 240W AC/DC-Converter 'DIN-RAIL' DIN IP20 5kV reg | |
| 2A DC/DC-Converter 'INNOLINE' SIP3 reg | |
| 2W AC/DC-Converter 'POWERLINE' 3kV reg | |
| 30W AC/DC-Converter 'POWERLINE' 1.5""x3"" OF 4kV reg | |
| 30W AC/DC-Converter 'POWERLINE' 4kV reg | |
| 30W AC/DC-Converter 'POWERLINE' W 4kV reg | |
| 3W AC/DC-Converter 'POWERLINE' 3kV reg | |
| 3W AC/DC-Converter 'POWERLINE' SMD 1""x1"" 4.2kV reg | |
| 3W DC/DC-Converter 'ECONOLINE' SMD 5kV reg | |
| 40W AC/DC-Converter 'POWERLINE' 1.8""x3.2"" 4kV reg | |
| 480W AC/DC-Converter 'DIN-RAIL' DIN IP20 5kV reg | |
| 4W AC/DC-Converter 'POWERLINE' 1.45""x0.94"" 4.2kV reg | |
| 4W AC/DC-Converter 'POWERLINE' 3.75kV reg | |
| 4W AC/DC-Converter 'POWERLINE' W 1.48""x0.97"" IP65 4.2kV reg | |
| 5W AC/DC-Converter 'POWERLINE' 1.07""x1.26"" 3kV reg | |
| 5W AC/DC-Converter 'POWERLINE' 1.46""x0.95"" 3kV reg | |
| 5W AC/DC-Converter 'POWERLINE' 3kV reg | |
| 600W AC/DC-Converter 'POWERLINE' 7.7""x4"" OF 4kV reg | |
| 60W AC/DC-Converter 'POWERLINE' 2""x4"" 4.2kV reg | |
| 6W AC/DC-Converter 'POWERLINE' 1""x1"" 4.2kV reg | |
| 90W AC/DC-Converter 'POWERLINE' 2""x4"" 4kV reg | |
| 90W AC/DC-Converter 'POWERLINE' 2""x4"" OF 4kV reg | |
| 960W AC/DC-Converter 'DIN-RAIL' DIN IP20 5kV reg | |
| Mounting bracket for RECOM AC/DC-Converters | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The 78AAxx-0.5SMD series are manufactured without lead and meet the requirements for RoHS 6/6 as well as the increased reflow soldering temperatures associated with vapour phase soldering, making these high... | |
| The R-78AAxx-0.5SMD series are manufactured without lead and meet the requirements for RoHS 6/6 as well as the increased reflow soldering temperatures associated with vapour phase soldering, making these high... | |
| The R-78AAxx-1.0SMD series are manufactured without lead and meet the requirements for RoHS 10/10 as well as the increased reflow soldering temperatures associated with vapor phase soldering, making these high... | |
| The R-78AAxx-1.0SMD series are manufactured without lead and meet the requirements for RoHS 6/6 as well as the increased reflow soldering temperatures assocaited with vapour phase soldering, making these high... | |
| The R-78Bxx-1.0 Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy... | |
| The R-78Bxx-1.5 Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 95% means that very little energy... | |
| The R-78Bxx-2.0 series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 96% means that very little energy... | |
| The R-78Cxx-1.0 series switching regulators are ideally suited to replace 1 Amp 78xx linear regulators and are pin compatible. Efficiencies of up to 96% means that very little energy is... | |
| The R-78E series is a switching regulator module that has been designed to offer all the advantages of a switching regulator (high efficiency, wide input range, accurate output voltage regulation)... | |
| The R-78HBxx-Series high efficiency, high input voltage switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 96% means that very... | |
| The R-78HBxx/W series high efficiency, high input voltage switching regulators are ideally suited to replace 78xx linear regulators. The efficiency of up to 93% means that very little energy is... | |
| The R-78S is a DC/DC boost converter designed to run from single cell batteries. The input voltage range of 0.65V-3.3V means that alkaline, NiCd, NiMH, zinc-carbon or lithium chemistry cells... | |
| The R-78xx-1.0 series switching regulators are ideally suited to replace 1 Amp 78xx linear regulators and are pin compatible. Efficiencies of up to 94% means that very little energy is... | |
| The R-78xx-1.0 series switching regulators are ideally suited to replace 1 amp 78xx linear regulators and are pin compatible. Efficiencies of up to 97% means that very little energy is... | |
| The R-78xx-Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 97% means that very little energy is... | |
| The R-78xx-Series high efficiency switching regulators are ideally suited to replace 78xx linear regultors and are pin compatible. The efficiency of up to 97% means that very little energy is... | |
| The R-7xxx series is a high performance 2.5V to 15V, 2Amp to 4Amp, 12-pin SIP (single in-line package), integrated switching regulator (ISR). The Synchronous - rectified design yields excellent efficiencies... | |
| The R-7xxx series is a high performance 2.5V to 17V, 2Amp to 4Amp, 12-Pin SIP (single in-line package), integrated switching regulator (ISR). The synchronous - rectified design yields excellent efficiencies... | |
| The RA3 series features 3-watt DC/DC converters which are especially designed to power transistor gate drivers. The modules are available with input voltages of 5, 12, or 24VDC with single... | |
| The RA3 series features 3-watt DC/DC converters which are especially designed to power transistorgate drivers. The modules are available with input voltages of 5, 12, or 24VDC with single or... | |
| The RAC04-xxS_DC/277 series are fully certified single and dual regulated AC/DC converters in an encapsulated PCB-mount package style with 3.75kVAC isolation and very low stand-by power consumption. The modules are... | |
| The RB series DC/DC converter has been designed for isolating or converting DC power rails in general purpose applications. Although low cost, it does not compromise on features and offers... | |
| The RB/E series is an unregulated DC/DC converter in standard SIP7 package style. This series has been designed to offer exceptionally high efficiency at low loads, an extended operating temperature... |
| << Prev | Next >> |