Richardson RFPD Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| 20W DC/DC-Converter 'ECONOLINE' 1""x1"" 2kV reg 4:1 | |
| 20W DC/DC-Converter 'ECONOLINE' 2""x1"" 1.6kV reg 2: | |
| 20W DC/DC-Converter 'ECONOLINE' 2""x1"" 1.6kV reg 4:1 | |
| 300W DC/DC-Converter 'POWERLINE' 1/2 Brick 3kV reg | |
| 30W DC/DC-Converter 'ECONOLINE' 2""x1.6"" 1.6kV reg | |
| 3W DC/DC-Converter 'ECONOLINE' DIP24 2kV reg 2:1 | |
| 3W DC/DC-Converter 'ECONOLINE' DIP24 4kV reg 2:1 | |
| 3W DC/DC-Converter 'ECONOLINE' DIP24 6kV reg 2:1 | |
| Besides the standard isolation of 2kVDC, this series offers options of 4kVDC (=""/H4"") or 6kVDC (=""/H6"") making it suitable for medical applications and other sophisticated industrial applications. Packaging can be... | |
| The REC20-xxxxS_D-series offer single and dual regulated outputs in a 2”x1” package with 1.6kVDC isolation and are suitable for higher power industrial applications. Remote on/off control is standard. The higher... | |
| The REC3-SR/DR series is a low cost converter containing a built in linear regulator to give a regulated, load independent constant voltage output. The converter is designed to run from... | |
| The REC30-xxxxS_D -series offer single and dual regulated outputs in a 2”x1.6” package with 1.6kVDC isolation and are suitable for higher power industrial applications. Remote on/off control is standard. The... |
| << Prev | Next >> |