Manufacturer: Recom Power
Win Source Part Number: 813646-R-783.3-1.0
Packaging: Tube
Type: Linear Regulator Replacement
Mounting Style: Through Hole
Features: OTP, SCP
Applications: ITE (Commercial)
Power (Watts): 3W
Number of Outputs: 1
Voltage - Input (Min): 4.75V
Voltage - Output 1: 3.3V
Efficiency: 90%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.5mm x 10.2mm)
Maximum Input Voltage: 18V
Manufacturer Package: 3-SIP Module
Current - Output (Maximum): 1A
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
DC DC CONVERTER 3.3V 3W Product overview: R-783.3-1.0 from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-R-783.3-1.0 can be used for catalog matching and distributor lookup.
The R-78xx-1.0 series switching regulators are ideally suited to replace 1 Amp 78xx linear regulators and are pin compatible. Efficiencies of up to 94% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting costs.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 813646-R-783.3-1.0 | 132-R-783.3-1.0 | R-783.3-1.0 |
| Product Name | Power Supplies Board Mount DCDC Converters - R-783.3-1.0 | 3.3V 3W DC-DC Converter IC | DC to DC Converter |
| Package Type | Other; 3-SIP Module | Other; Tube |